DEWALT Industrial Tool Co. Drill Bits DT6691-XJ

Description
DeWALT DT6691-XJ Drill Bit
Request a Quote
Description
DeWALT DT6691-XJ Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 173623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
173623
Drill Bits 173623
DeWALT DT6691-XJ Drill Bit

DeWALT DT6691-XJ Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 173623
Product Name Drill Bits
OAL 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711235-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details