DEWALT Industrial Tool Co. Drill Bits DT60844-QZ

Description
DeWALT DT60844-QZ SDS Drill Bit
Request a Quote
Description
DeWALT DT60844-QZ SDS Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 172567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
172567
Drill Bits 172567
DeWALT DT60844-QZ SDS Drill Bit

DeWALT DT60844-QZ SDS Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 172567
Product Name Drill Bits
OAL 14.96 inch (380 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
High Speed Drill 220B-23/64 - 220B-23/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 4244046 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
View Details