DEWALT Industrial Tool Co. Drill Bit Sets DT5551-QZ

Description
DeWALT DT5551-QZ Drill Bit
Request a Quote
Description
DeWALT DT5551-QZ Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2744711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2744711
Drill Bit Sets 2744711
DeWALT DT5551-QZ Drill Bit

DeWALT DT5551-QZ Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2744711
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Steel; Steel
Designation 7 mm, 7 mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53401 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.688 inch (17.5 mm)
View Details
5/16 X 5/16 X 1/2 X 2 - 2F RH BALL END CARBIDE - 0235T00505002B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details