DEWALT Industrial Tool Co. Drill Bits DT4962-QZ

Description
DeWALT DT4962-QZ Drill Bit
Request a Quote
Description
DeWALT DT4962-QZ Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 172835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
172835
Drill Bits 172835
DeWALT DT4962-QZ Drill Bit

DeWALT DT4962-QZ Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 172835
Product Name Drill Bits
OAL 4.29 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB052UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 38506 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.250 to 6.000 inch (31.7 to 152.4 mm)
View Details