DEWALT Industrial Tool Co. Drill Bits DT4908-QZ

Description
DeWALT DT4908-QZ Drill Bit
Request a Quote
Description
DeWALT DT4908-QZ Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7072790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7072790
Drill Bits 7072790
DeWALT DT4908-QZ Drill Bit

DeWALT DT4908-QZ Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7072790
Product Name Drill Bits
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details