DEWALT Industrial Tool Co. Drill Bits DT4906-QZ

Description
DeWALT DT4906-QZ Drill Bit
Request a Quote
Description
DeWALT DT4906-QZ Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7072793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7072793
Drill Bits 7072793
DeWALT DT4906-QZ Drill Bit

DeWALT DT4906-QZ Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7072793
Product Name Drill Bits
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711346-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details