DEWALT Industrial Tool Co. Drill Bits DT4645-QZ

Description
Power Ship Wood Auger Bit
Request a Quote
Description
Power Ship Wood Auger Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 172637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
172637
Drill Bits 172637
Power Ship Wood Auger Bit

Power Ship Wood Auger Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 172637
Product Name Drill Bits
OAL 14.96 inch (380 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238514 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Boring Bit - 149H2-1-3/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 5.00 inch (127 mm)
View Details