DEWALT Industrial Tool Co. Power Sanding Sheets & Belts DT3673-QZ

Description
DeWALT DT3673-QZ Sanding Belt
Request a Quote
Description
DeWALT DT3673-QZ Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 215545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
215545
Power Sanding Sheets & Belts 215545
DeWALT DT3673-QZ Sanding Belt

DeWALT DT3673-QZ Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 215545
Product Name Power Sanding Sheets & Belts
Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794807 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 5.5 inch (140 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 66623333513 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Abrasive Belts, 3" x 21" - 794119-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - UMAYD - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; Polyester Cloth
Type Aluminum Oxide
Grit Size 40 to 180 # or Microns
View Details