DEWALT Industrial Tool Co. Power Sanding Sheets & Belts DT3025-QZ

Description
DeWALT DT3025-QZ Abrasive Paper
Request a Quote
Description
DeWALT DT3025-QZ Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 215474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
215474
Power Sanding Sheets & Belts 215474
DeWALT DT3025-QZ Abrasive Paper

DeWALT DT3025-QZ Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 215474
Product Name Power Sanding Sheets & Belts
Width 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sanding Drums - 768343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.79 inch (20 mm)
Type Zirconia Aluminium
Grit Size 60 # or Microns
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333560 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34447 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Aluminum Carbide Grinding Belts For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 4.00 inch (102 mm)
Length 36.0 inch (914 mm)
View Details