DEWALT Industrial Tool Co. Nails DNPT28R50Z

Description
33° Paper Tape Stick Nails
Request a Quote
Description
33° Paper Tape Stick Nails
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nails - 215654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Nails
215654
Nails 215654
33° Paper Tape Stick Nails

33° Paper Tape Stick Nails

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Nails
Product Number 215654
Product Name Nails
Length 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 3850375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nail Types All Common Nails
Common Nails Ring / Helical-Thread Nails
Other Nail Types Other; Annular ring shank
View Details
Nailer, 18 GA Brad - 7316-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 1.75 inch (44.45 mm)
View Details
Specs
Nail Types All Casing and Finishing Nails
Casing / Finishing Nails Floor Brad Nails (Stigs)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details