DEWALT Industrial Tool Co. #28 Wire Cobalt Screw Machine Length Drill DD4328B12

Description
Industrial Drilling: Cobalt Numbered Screw Machine Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability Increased cobalt content provides exceptional wear resistance and longer life
Description
Industrial Drilling: Cobalt Numbered Screw Machine Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability Increased cobalt content provides exceptional wear resistance and longer life

Suppliers

Company
Product
Description
Supplier Links
#28 Wire Cobalt Screw Machine Length Drill - DD4328B12 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
#28 Wire Cobalt Screw Machine Length Drill
DD4328B12
#28 Wire Cobalt Screw Machine Length Drill DD4328B12
Industrial Drilling: Cobalt Numbered Screw Machine Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability Increased cobalt content provides exceptional wear resistance and longer life

Industrial Drilling: Cobalt Numbered Screw Machine Drills
Product Features

  • Designed with optimized geometries that deliver 3X more life than competition
  • Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance
  • Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact
  • Heavy duty flute design produces maximum durability
  • Increased cobalt content provides exceptional wear resistance and longer life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DD4328B12
Product Name #28 Wire Cobalt Screw Machine Length Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 214981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 2.91 inch (74 mm)
Material High Speed Steel; Hss
View Details
15/64" Cobalt Screw Machine Length Drill - DD4115B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Screw Machine
Cutting Application General Purpose
View Details
Stepped Cone Drill - 59004 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details