DEWALT Industrial Tool Co. 1/2" Cobalt Screw Machine Length Drill DD4132B6

Description
Industrial Drilling: Cobalt Fractional Screw Machine Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability
Description
Industrial Drilling: Cobalt Fractional Screw Machine Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability

Suppliers

Company
Product
Description
Supplier Links
1/2" Cobalt Screw Machine Length Drill - DD4132B6 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" Cobalt Screw Machine Length Drill
DD4132B6
1/2" Cobalt Screw Machine Length Drill DD4132B6
Industrial Drilling: Cobalt Fractional Screw Machine Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability

Industrial Drilling: Cobalt Fractional Screw Machine Drills
Product Features

  • Designed with optimized geometries that deliver 3X more life than competition
  • Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance
  • Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact
  • Heavy duty flute design produces maximum durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DD4132B6
Product Name 1/2" Cobalt Screw Machine Length Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238498 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Super Speed Tip (SST) Core Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Boring Bit - 149H2-3/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 2.75 inch (70 mm)
View Details