DEWALT Industrial Tool Co. 1/16" Cobalt Screw Machine Length Drill DD4104B12

Description
Industrial Drilling: Cobalt Fractional Screw Machine Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability
Description
Industrial Drilling: Cobalt Fractional Screw Machine Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability

Suppliers

Company
Product
Description
Supplier Links
1/16" Cobalt Screw Machine Length Drill - DD4104B12 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/16" Cobalt Screw Machine Length Drill
DD4104B12
1/16" Cobalt Screw Machine Length Drill DD4104B12
Industrial Drilling: Cobalt Fractional Screw Machine Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability

Industrial Drilling: Cobalt Fractional Screw Machine Drills
Product Features

  • Designed with optimized geometries that deliver 3X more life than competition
  • Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance
  • Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact
  • Heavy duty flute design produces maximum durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DD4104B12
Product Name 1/16" Cobalt Screw Machine Length Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.150 inch (3.8 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB127UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 38524 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details