DEWALT Industrial Tool Co. 1/16" Cobalt Jobber Length Drill DD4004B12

Description
Industrial Drilling: Cobalt Fractional Jobber Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability Increased cobalt content provides exceptional wear resistance and longer life
Description
Industrial Drilling: Cobalt Fractional Jobber Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability Increased cobalt content provides exceptional wear resistance and longer life

Suppliers

Company
Product
Description
Supplier Links
1/16" Cobalt Jobber Length Drill - DD4004B12 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/16" Cobalt Jobber Length Drill
DD4004B12
1/16" Cobalt Jobber Length Drill DD4004B12
Industrial Drilling: Cobalt Fractional Jobber Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability Increased cobalt content provides exceptional wear resistance and longer life

Industrial Drilling: Cobalt Fractional Jobber Drills
Product Features

  • Designed with optimized geometries that deliver 3X more life than competition
  • Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance
  • Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact
  • Heavy duty flute design produces maximum durability
  • Increased cobalt content provides exceptional wear resistance and longer life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DD4004B12
Product Name 1/16" Cobalt Jobber Length Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.185 inch (4.7 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
SST+ 135° Jobbers, Fractional for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Wood Spade Bit - 34A-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details