DEWALT Industrial Tool Co. 60" Side Mount Black DCSM60B

Description
Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual lift struts automatically open the lid 90° Weather stripping helps seal out moisture, dust and dirt 3-Compartment sliding tray for convenient small item storage and retrieval
Description
Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual lift struts automatically open the lid 90° Weather stripping helps seal out moisture, dust and dirt 3-Compartment sliding tray for convenient small item storage and retrieval

Suppliers

Company
Product
Description
Supplier Links
60" Side Mount Black - DCSM60B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
60" Side Mount Black
DCSM60B
60" Side Mount Black DCSM60B
Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual lift struts automatically open the lid 90° Weather stripping helps seal out moisture, dust and dirt 3-Compartment sliding tray for convenient small item storage and retrieval

Product Features

  • Patented foam filled lid structure forms a solid insulated core for added strength and rigidity
  • Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance
  • Enclosed connecting rod to prevent bending or jamming to the locking system
  • Dual lift struts automatically open the lid 90°
  • Weather stripping helps seal out moisture, dust and dirt
  • 3-Compartment sliding tray for convenient small item storage and retrieval
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cabinets and Casework
Product Number DCSM60B
Product Name 60" Side Mount Black
Use Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Chests & Tool Cabinets - 2555032 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Material Steel; Steel
Height 40.08 inch (1018 mm)
View Details