DEWALT Industrial Tool Co. 62" Single Lid Crossover DCS62

Description
Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual lift struts automatically open the lid 90° Weather stripping helps seal out moisture, dust and dirt 3-Compartment sliding tray for convenient small item storage and retrieval
Description
Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual lift struts automatically open the lid 90° Weather stripping helps seal out moisture, dust and dirt 3-Compartment sliding tray for convenient small item storage and retrieval

Suppliers

Company
Product
Description
Supplier Links
62" Single Lid Crossover - DCS62 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
62" Single Lid Crossover
DCS62
62" Single Lid Crossover DCS62
Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual lift struts automatically open the lid 90° Weather stripping helps seal out moisture, dust and dirt 3-Compartment sliding tray for convenient small item storage and retrieval

Product Features

  • Patented foam filled lid structure forms a solid insulated core for added strength and rigidity
  • Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance
  • Enclosed connecting rod to prevent bending or jamming to the locking system
  • Dual lift struts automatically open the lid 90°
  • Weather stripping helps seal out moisture, dust and dirt
  • 3-Compartment sliding tray for convenient small item storage and retrieval
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cabinets and Casework
Product Number DCS62
Product Name 62" Single Lid Crossover
Use Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Door cabinets - R5AJG-5806 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Bags - 1340426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 11.42 inch (290 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details