DEWALT Industrial Tool Co. Nails DCN8901050

Description
DCN890 Std Nails 50 x 2.6 mm 510 PK
Request a Quote
Description
DCN890 Std Nails 50 x 2.6 mm 510 PK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nails - 216162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Nails
216162
Nails 216162
DCN890 Std Nails 50 x 2.6 mm 510 PK

DCN890 Std Nails 50 x 2.6 mm 510 PK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Nails
Product Number 216162
Product Name Nails
Nail Types All Common Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1701641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Clout
Length 1.97 inch (50 mm)
Diameter 0.1319 inch (3.35 mm)
View Details
Nailer, Strip Framing 22º Round Head - 7111-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 2.5 inch (63.5 mm)
View Details
Tremont Steel Cut Nails - Boat Hot-Dip Galvanized - CB4ZV-GN - Tremont Nail Company
Specs
Nail Types All Heavy Duty Nails
Other Nail Types Other; Boat Hot-Dip Galvanized
Penny Sizes (U.S.) 4d
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details