DEWALT Industrial Tool Co. 20V/12V MAX* Lithium Ion TRUE TIMBER™ BLAZE CAMO Heated Jacket DCHJ063B

Description
Product Features DEWALT 20V MAX* and 12V MAX* Batteries can provide hours of core body warmth and continuous heat** TRUE TIMBER™ BLAZE CAMO pattern won't be missed by human eyes. Soft noise-limiting water/wind resistant outer shell. 4 Core heating zones; upper left & right chest, mid-back, and collar. LED controller offers 3 temperature settings (high, medium, low) with pre-heat function Removable hood provides additional protection from the elements. Battery adaptor accepts DEWALT 20V MAX* and 12V MAX* batteries, includes battery fuel gauge, and 2 USB power ports for charging portable electronics. Battery pocket expands to accept 20V MAX* XR Li-Ion batteries which provide up to XX hours of runtime. Available in sizes S-3XL
Description
Product Features DEWALT 20V MAX* and 12V MAX* Batteries can provide hours of core body warmth and continuous heat** TRUE TIMBER™ BLAZE CAMO pattern won't be missed by human eyes. Soft noise-limiting water/wind resistant outer shell. 4 Core heating zones; upper left & right chest, mid-back, and collar. LED controller offers 3 temperature settings (high, medium, low) with pre-heat function Removable hood provides additional protection from the elements. Battery adaptor accepts DEWALT 20V MAX* and 12V MAX* batteries, includes battery fuel gauge, and 2 USB power ports for charging portable electronics. Battery pocket expands to accept 20V MAX* XR Li-Ion batteries which provide up to XX hours of runtime. Available in sizes S-3XL

Suppliers

Company
Product
Description
Supplier Links
20V/12V MAX* Lithium Ion TRUE TIMBER™ BLAZE CAMO Heated Jacket - DCHJ063B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
20V/12V MAX* Lithium Ion TRUE TIMBER™ BLAZE CAMO Heated Jacket
DCHJ063B
20V/12V MAX* Lithium Ion TRUE TIMBER™ BLAZE CAMO Heated Jacket DCHJ063B
Product Features DEWALT 20V MAX* and 12V MAX* Batteries can provide hours of core body warmth and continuous heat** TRUE TIMBER™ BLAZE CAMO pattern won't be missed by human eyes. Soft noise-limiting water/wind resistant outer shell. 4 Core heating zones; upper left & right chest, mid-back, and collar. LED controller offers 3 temperature settings (high, medium, low) with pre-heat function Removable hood provides additional protection from the elements. Battery adaptor accepts DEWALT 20V MAX* and 12V MAX* batteries, includes battery fuel gauge, and 2 USB power ports for charging portable electronics. Battery pocket expands to accept 20V MAX* XR Li-Ion batteries which provide up to XX hours of runtime. Available in sizes S-3XL

Product Features

  • DEWALT 20V MAX* and 12V MAX* Batteries can provide hours of core body warmth and continuous heat**
  • TRUE TIMBER™ BLAZE CAMO pattern won't be missed by human eyes.
  • Soft noise-limiting water/wind resistant outer shell.
  • 4 Core heating zones; upper left & right chest, mid-back, and collar.
  • LED controller offers 3 temperature settings (high, medium, low) with pre-heat function
  • Removable hood provides additional protection from the elements.
  • Battery adaptor accepts DEWALT 20V MAX* and 12V MAX* batteries, includes battery fuel gauge, and 2 USB power ports for charging portable electronics.
  • Battery pocket expands to accept 20V MAX* XR Li-Ion batteries which provide up to XX hours of runtime.
  • Available in sizes S-3XL
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Safety Clothing
Product Number DCHJ063B
Product Name 20V/12V MAX* Lithium Ion TRUE TIMBER™ BLAZE CAMO Heated Jacket
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Hi Vis Jackets - 103349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Blossom® Medical-Grade Vinyl Gloves, Powder-Free, Latex-Free, Clear - 599817 - Qosina Corp.
Specs
Clothing Type Gloves
Material Vinyl/PVC
Industry Labratory
View Details