DEWALT Industrial Tool Co. 20V/12V MAX* Lithium Ion Black Hooded Heated Jacket Kit DCHJ061C1

Description
Product Features 20V MAX* and 12V MAX* Batteries can provide hours of core body warmth and continuous heat** Durable water and wind resistant cotton twill outer shell. 3 core heating zones; upper left & right chest and mid-back. LED controller offers 3 temperature settings (high, medium, low) with pre-heat function USB Power Source accepts DEWALT 20V MAX* and 12V MAX* batteries, includes battery fuel gauge, and 2 USB power ports for charging portable electronics. Battery pocket expands to accept 20V MAX* XR Li-Ion batteries which provide up to XX hours of runtime. Available in sizes S-3XL
Description
Product Features 20V MAX* and 12V MAX* Batteries can provide hours of core body warmth and continuous heat** Durable water and wind resistant cotton twill outer shell. 3 core heating zones; upper left & right chest and mid-back. LED controller offers 3 temperature settings (high, medium, low) with pre-heat function USB Power Source accepts DEWALT 20V MAX* and 12V MAX* batteries, includes battery fuel gauge, and 2 USB power ports for charging portable electronics. Battery pocket expands to accept 20V MAX* XR Li-Ion batteries which provide up to XX hours of runtime. Available in sizes S-3XL

Suppliers

Company
Product
Description
Supplier Links
20V/12V MAX* Lithium Ion Black Hooded Heated Jacket Kit - DCHJ061C1 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
20V/12V MAX* Lithium Ion Black Hooded Heated Jacket Kit
DCHJ061C1
20V/12V MAX* Lithium Ion Black Hooded Heated Jacket Kit DCHJ061C1
Product Features 20V MAX* and 12V MAX* Batteries can provide hours of core body warmth and continuous heat** Durable water and wind resistant cotton twill outer shell. 3 core heating zones; upper left & right chest and mid-back. LED controller offers 3 temperature settings (high, medium, low) with pre-heat function USB Power Source accepts DEWALT 20V MAX* and 12V MAX* batteries, includes battery fuel gauge, and 2 USB power ports for charging portable electronics. Battery pocket expands to accept 20V MAX* XR Li-Ion batteries which provide up to XX hours of runtime. Available in sizes S-3XL

Product Features

  • 20V MAX* and 12V MAX* Batteries can provide hours of core body warmth and continuous heat**
  • Durable water and wind resistant cotton twill outer shell.
  • 3 core heating zones; upper left & right chest and mid-back.
  • LED controller offers 3 temperature settings (high, medium, low) with pre-heat function
  • USB Power Source accepts DEWALT 20V MAX* and 12V MAX* batteries, includes battery fuel gauge, and 2 USB power ports for charging portable electronics.
  • Battery pocket expands to accept 20V MAX* XR Li-Ion batteries which provide up to XX hours of runtime.
  • Available in sizes S-3XL
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Safety Clothing
Product Number DCHJ061C1
Product Name 20V/12V MAX* Lithium Ion Black Hooded Heated Jacket Kit
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Jackets - 100689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Specs
Clothing Type Gloves
Material Polyurethane
View Details