Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
DEWALT INDUSTRIAL TOOL CO.
DCF923N-XJ -- IMPACT WRENCHES
DEWALT Industrial Tool Co.
Impact Wrenches
DCF923N-XJ
Description
DeWALT DCF923N-XJ Impact Wrench
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
DeWALT DCF923N-XJ Impact Wrench
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Impact Wrenches
2508553
Impact Wrenches
2508553
DeWALT DCF923N-XJ Impact Wrench
DeWALT DCF923N-XJ Impact Wrench
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wrenches
Product Number
2508553
Product Name
Impact Wrenches
Type
Impact Wrench
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Impact Wrenches
126845
Specs
Type
Impact Wrench
View Details
Petersen Products Co.
Wrench For Remote Placement Expander Plug, 7" Long
148-3007
Specs
Wrench Length
7 inch (178 mm)
View Details
Mini-Circuits
TORQUE WR N-TYPE/20MM/8IN.LB
TRQ-N20-8
Specs
Type
Torque
View Details
2
suppliers
Lowell Corporation
4-in-1 Ratcheting Box Wrench
8C
Specs
Type
Box; Socket
Drive Size
0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length
15 inch (381 mm)
View Details