DEWALT Industrial Tool Co. Impact Wrenches DCF900H2T-GB

Description
DeWALT DCF900H2T-GB Impact Wrench
Request a Quote
Description
DeWALT DCF900H2T-GB Impact Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Impact Wrenches - 2671533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Impact Wrenches
2671533
Impact Wrenches 2671533
DeWALT DCF900H2T-GB Impact Wrench

DeWALT DCF900H2T-GB Impact Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2671533
Product Name Impact Wrenches
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Impact Wrenches - 126718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Impact Wrench
Drive Size 1.06 inch (27 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details