DEWALT Industrial Tool Co. 12V MAX* - 20V MAX* Lithium Ion Vehicle Battery Charger DCB119

Description
Product Features Charges all DEWALT® 12V - 20V MAX* Li-Ion batteries from a vehicle's power outlet enabling batteries to be charged while driving to work or on a jobsite Quickly charges batteries to minimize down time: DCB120 (12V MAX*, 1.3 Ah) – 40 min; DCB201 (20V MAX*, 1.5 Ah) – 45 min; DCB200 (20V MAX*, 3.0 Ah) – 90 min Automatic shut-off protects excessive discharge of vehicle's battery Diagnostics with LED indicator communicates battery charge status: charged, charging, power line problem, replace pack, and battery too hot or too cold
Description
Product Features Charges all DEWALT® 12V - 20V MAX* Li-Ion batteries from a vehicle's power outlet enabling batteries to be charged while driving to work or on a jobsite Quickly charges batteries to minimize down time: DCB120 (12V MAX*, 1.3 Ah) – 40 min; DCB201 (20V MAX*, 1.5 Ah) – 45 min; DCB200 (20V MAX*, 3.0 Ah) – 90 min Automatic shut-off protects excessive discharge of vehicle's battery Diagnostics with LED indicator communicates battery charge status: charged, charging, power line problem, replace pack, and battery too hot or too cold

Suppliers

Company
Product
Description
Supplier Links
12V MAX* - 20V MAX* Lithium Ion Vehicle Battery Charger - DCB119 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12V MAX* - 20V MAX* Lithium Ion Vehicle Battery Charger
DCB119
12V MAX* - 20V MAX* Lithium Ion Vehicle Battery Charger DCB119
Product Features Charges all DEWALT® 12V - 20V MAX* Li-Ion batteries from a vehicle's power outlet enabling batteries to be charged while driving to work or on a jobsite Quickly charges batteries to minimize down time: DCB120 (12V MAX*, 1.3 Ah) – 40 min; DCB201 (20V MAX*, 1.5 Ah) – 45 min; DCB200 (20V MAX*, 3.0 Ah) – 90 min Automatic shut-off protects excessive discharge of vehicle's battery Diagnostics with LED indicator communicates battery charge status: charged, charging, power line problem, replace pack, and battery too hot or too cold

Product Features

  • Charges all DEWALT® 12V - 20V MAX* Li-Ion batteries from a vehicle's power outlet enabling batteries to be charged while driving to work or on a jobsite
  • Quickly charges batteries to minimize down time: DCB120 (12V MAX*, 1.3 Ah) – 40 min; DCB201 (20V MAX*, 1.5 Ah) – 45 min; DCB200 (20V MAX*, 3.0 Ah) – 90 min
  • Automatic shut-off protects excessive discharge of vehicle's battery
  • Diagnostics with LED indicator communicates battery charge status: charged, charging, power line problem, replace pack, and battery too hot or too cold
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Battery Chargers
Product Number DCB119
Product Name 12V MAX* - 20V MAX* Lithium Ion Vehicle Battery Charger
Charger Type Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

AIM Extensions Modules - Multi Battery Charging Station ( White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
24VDC Single Phase DIN Rail Battery Charger - CB243A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
2 suppliers
Battery Chargers - 1735586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 3.7 volts
Battery Type / Chemistry Lithium-ion
View Details
4-slot battery charging station - tc78ex-ni-4-slot-battery-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 4 hours
View Details