DEWALT Industrial Tool Co. 18 Gauge, 1-1/2" Brad Nail, 5K Pack DBN18150

Description
Product Features
Description
Product Features

Suppliers

Company
Product
Description
Supplier Links
Baltimore, MD, USA
18 Gauge, 1-1/2" Brad Nail, 5K Pack
DBN18150
18 Gauge, 1-1/2" Brad Nail, 5K Pack DBN18150
Product Features


Product Features

Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Nails
Product Number DBN18150
Product Name 18 Gauge, 1-1/2" Brad Nail, 5K Pack
Nail Types All Casing and Finishing Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1776997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Masonry Nail
Length 3.94 inch (100 mm)
Diameter 0.1378 inch (3.5 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details
Nailer, Strip Framing 22º Round Head - 7119-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 3.5 inch (88.9 mm)
View Details
Tremont Steel Cut Nails - Sheathing Standard - CG20V-HDN - Tremont Nail Company
Specs
Nail Types All Heavy Duty Nails
Other Nail Types Other; Sheathing Standard
Penny Sizes (U.S.) 20d
View Details