DBN18125 -- 18 GAUGE, 1-1/4" BRAD NAIL, 5K PACK
DEWALT Industrial Tool Co.
18 Gauge, 1-1/4" Brad Nail, 5K Pack
DBN18125
Description
Product Features
Description
Product Features
Suppliers
18 Gauge, 1-1/4" Brad Nail, 5K Pack
DBN18125
Supplier's Site
Technical Specifications
|
Product Category
|
Nails |
|
Product Number
|
DBN18125 |
|
Product Name
|
18 Gauge, 1-1/4" Brad Nail, 5K Pack |
|
Nail Types
|
All Casing and Finishing Nails
|
Unlock Full Specs
to access all available technical data
Similar Products
Nail Types
All Casing and Finishing Nails
Casing / Finishing Nails
Oval Brad Nails
Other Nail Types
Other; Brad Nails
View Details
Nail Types
All for Powered Nailers
For Powered Nailers
Dhead Nails
Length
0.6250 inch (15.87 mm)
View Details
Nail Types
All for Powered Nailers
For Powered Nailers
Wire-weld Collated Nails
Other Nail Types
Other; Brad Nails
View Details
Nail Types
All Heavy Duty Nails
Other Nail Types
Other; Fire Door Clinch Standard
Penny Sizes (U.S.)
10d
View Details