DBN18063 -- 5/8", 18 GA BRAD NAILS, 5K PACK
DEWALT Industrial Tool Co.
5/8", 18 ga brad nails, 5K pack
DBN18063
Description
Product Features
Description
Product Features
Suppliers
5/8", 18 ga brad nails, 5K pack
DBN18063
Supplier's Site
Technical Specifications
|
Product Category
|
Nails |
|
Product Number
|
DBN18063 |
|
Product Name
|
5/8", 18 ga brad nails, 5K pack |
|
Nail Types
|
All Casing and Finishing Nails
|
Unlock Full Specs
to access all available technical data
Similar Products
Nail Types
All Common Nails
Common Nails
Ring / Helical-Thread Nails
Other Nail Types
Other; Annular ring shank
View Details
Nail Types
All for Powered Nailers
For Powered Nailers
Dhead Nails
Length
3.25 inch (82.55 mm)
View Details
DEWALT Industrial Tool Co.
Other Nail Types
Other; Brad Nails
Length
0.9843 inch (25 mm)
Diameter
0.0492 inch (1.25 mm)
View Details
Nail Types
All Heavy Duty Nails
Other Nail Types
Other; Boat Hot-Dip Galvanized
Penny Sizes (U.S.)
40d
View Details