DEWALT Industrial Tool Co. 100', 3/8" diameter, polyurethane air hose with 1/4" NPT male fittings. DAP38100

Description
Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme climates (-40 to 165 degrees Fahrenheit), allowing users to easily coil and uncoil their hose while at the same time avoiding excessive air hose kinking. DEWALT® polyurethane air hose is built with reinforced braided polyurethane, providing users with best in-class jobsite durability DEWALT polyurethane air hose is built to withstand a working pressure of 200 PSI, allowing users to operate most pneumatic nailers, staplers, and air tools. DEWALT polyurethane air hose is built with a “non-marring” outer surface allowing users to avoid scuffing up finished surfaces. DEWALT® polyurethane air hose features a four-step, quick-fix process, allowing users to easily repair a punctured hose, avoiding the need to replace the entire hose due to a single puncture
Description
Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme climates (-40 to 165 degrees Fahrenheit), allowing users to easily coil and uncoil their hose while at the same time avoiding excessive air hose kinking. DEWALT® polyurethane air hose is built with reinforced braided polyurethane, providing users with best in-class jobsite durability DEWALT polyurethane air hose is built to withstand a working pressure of 200 PSI, allowing users to operate most pneumatic nailers, staplers, and air tools. DEWALT polyurethane air hose is built with a “non-marring” outer surface allowing users to avoid scuffing up finished surfaces. DEWALT® polyurethane air hose features a four-step, quick-fix process, allowing users to easily repair a punctured hose, avoiding the need to replace the entire hose due to a single puncture

Suppliers

Company
Product
Description
Supplier Links
100', 3/8" diameter, polyurethane air hose with 1/4" NPT male fittings. - DAP38100 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
100', 3/8" diameter, polyurethane air hose with 1/4" NPT male fittings.
DAP38100
100', 3/8" diameter, polyurethane air hose with 1/4" NPT male fittings. DAP38100
Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme climates (-40 to 165 degrees Fahrenheit), allowing users to easily coil and uncoil their hose while at the same time avoiding excessive air hose kinking. DEWALT® polyurethane air hose is built with reinforced braided polyurethane, providing users with best in-class jobsite durability DEWALT polyurethane air hose is built to withstand a working pressure of 200 PSI, allowing users to operate most pneumatic nailers, staplers, and air tools. DEWALT polyurethane air hose is built with a “non-marring” outer surface allowing users to avoid scuffing up finished surfaces. DEWALT® polyurethane air hose features a four-step, quick-fix process, allowing users to easily repair a punctured hose, avoiding the need to replace the entire hose due to a single puncture

Accessories: Air Hoses
Product Features

  • DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently.
  • DEWALT polyurethane air hose maintains flexibility in extreme climates (-40 to 165 degrees Fahrenheit), allowing users to easily coil and uncoil their hose while at the same time avoiding excessive air hose kinking.
  • DEWALT® polyurethane air hose is built with reinforced braided polyurethane, providing users with best in-class jobsite durability
  • DEWALT polyurethane air hose is built to withstand a working pressure of 200 PSI, allowing users to operate most pneumatic nailers, staplers, and air tools.
  • DEWALT polyurethane air hose is built with a “non-marring” outer surface allowing users to avoid scuffing up finished surfaces.
  • DEWALT® polyurethane air hose features a four-step, quick-fix process, allowing users to easily repair a punctured hose, avoiding the need to replace the entire hose due to a single puncture
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Hose
Product Number DAP38100
Product Name 100', 3/8" diameter, polyurethane air hose with 1/4" NPT male fittings.
Product Form Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61107 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.250 inch (6.35 mm)
Application Pneumatic
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 3 SOU - 5611100572103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details