DEWALT Industrial Tool Co. 50', 3/8" diameter, polyurethane air hose with 1/4" NPT male fittings. DAP38050

Description
Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme climates (-40 to 165 degrees Fahrenheit), allowing users to easily coil and uncoil their hose while at the same time avoiding excessive air hose kinking. DEWALT® polyurethane air hose is built with reinforced braided polyurethane, providing users with best in-class jobsite durability DEWALT polyurethane air hose is built to withstand a working pressure of 200 PSI, allowing users to operate most pneumatic nailers, staplers, and air tools. DEWALT polyurethane air hose is built with a “non-marring” outer surface allowing users to avoid scuffing up finished surfaces. DEWALT® polyurethane air hose features a four-step, quick-fix process, allowing users to easily repair a punctured hose, avoiding the need to replace the entire hose due to a single puncture
Description
Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme climates (-40 to 165 degrees Fahrenheit), allowing users to easily coil and uncoil their hose while at the same time avoiding excessive air hose kinking. DEWALT® polyurethane air hose is built with reinforced braided polyurethane, providing users with best in-class jobsite durability DEWALT polyurethane air hose is built to withstand a working pressure of 200 PSI, allowing users to operate most pneumatic nailers, staplers, and air tools. DEWALT polyurethane air hose is built with a “non-marring” outer surface allowing users to avoid scuffing up finished surfaces. DEWALT® polyurethane air hose features a four-step, quick-fix process, allowing users to easily repair a punctured hose, avoiding the need to replace the entire hose due to a single puncture

Suppliers

Company
Product
Description
Supplier Links
50', 3/8" diameter, polyurethane air hose with 1/4" NPT male fittings. - DAP38050 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
50', 3/8" diameter, polyurethane air hose with 1/4" NPT male fittings.
DAP38050
50', 3/8" diameter, polyurethane air hose with 1/4" NPT male fittings. DAP38050
Accessories: Air Hoses Product Features DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently. DEWALT polyurethane air hose maintains flexibility in extreme climates (-40 to 165 degrees Fahrenheit), allowing users to easily coil and uncoil their hose while at the same time avoiding excessive air hose kinking. DEWALT® polyurethane air hose is built with reinforced braided polyurethane, providing users with best in-class jobsite durability DEWALT polyurethane air hose is built to withstand a working pressure of 200 PSI, allowing users to operate most pneumatic nailers, staplers, and air tools. DEWALT polyurethane air hose is built with a “non-marring” outer surface allowing users to avoid scuffing up finished surfaces. DEWALT® polyurethane air hose features a four-step, quick-fix process, allowing users to easily repair a punctured hose, avoiding the need to replace the entire hose due to a single puncture

Accessories: Air Hoses
Product Features

  • DEWALT polyurethane air hose weighs up to 50% less than traditional rubber air hose, allowing users to work faster and more efficiently.
  • DEWALT polyurethane air hose maintains flexibility in extreme climates (-40 to 165 degrees Fahrenheit), allowing users to easily coil and uncoil their hose while at the same time avoiding excessive air hose kinking.
  • DEWALT® polyurethane air hose is built with reinforced braided polyurethane, providing users with best in-class jobsite durability
  • DEWALT polyurethane air hose is built to withstand a working pressure of 200 PSI, allowing users to operate most pneumatic nailers, staplers, and air tools.
  • DEWALT polyurethane air hose is built with a “non-marring” outer surface allowing users to avoid scuffing up finished surfaces.
  • DEWALT® polyurethane air hose features a four-step, quick-fix process, allowing users to easily repair a punctured hose, avoiding the need to replace the entire hose due to a single puncture
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Hose
Product Number DAP38050
Product Name 50', 3/8" diameter, polyurethane air hose with 1/4" NPT male fittings.
Product Form Assembly
Unlock Full Specs
to access all available technical data

Similar Products

EN856 4SP-40 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP4001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 2.500 inch (63.5 mm)
O.D. 3.268 inch (83 mm)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Air Hoses - 1262782 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.224 inch (5.7 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 145 psi (102 m H2O)
View Details