Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
FACOM UK LTD
DA.160 -- PRESSURE PUMPS
Facom UK Ltd
Pressure Pumps
DA.160
Description
POMPE PRESSION DEPRESSION
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
POMPE PRESSION DEPRESSION
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Pumps
2350858
Pressure Pumps
2350858
POMPE PRESSION DEPRESSION
POMPE PRESSION DEPRESSION
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Liquid Handling Pumps
Product Number
2350858
Product Name
Pressure Pumps
Pump Type
Hand Foot Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data
Similar Products
Gorman-Rupp Pumps
GHS2RM3-B Positive Displacement Pump
Specs
Pump Type
Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size
2.000 inch (50.8 mm)
Media Temperature
-60 to 675 F (-51 to 357 C)
View Details
Smith & Loveless, Inc.
Above Ground Pump Station
EVERLAST Series Hi-Head
Specs
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
1300.000 GPM (4924.24 L/min)
HP
1.50 to 50.00 HP
View Details
Jergens, Inc.
Shoebox Air Powered Hydraulic Pumps
61756
Specs
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
6000.0 psi (4218 m of Water)
Liquid Flow
0.216 GPM (0.82 L/min)
View Details
RS Components, Ltd.
Positive Displacement Pumps
1254041
Specs
Pump Type
Peristaltic Pump; Positive Displacement Pump
Liquid Flow
0.581 GPM (2.20 L/min)
Media Temperature
68 F (20 C)
View Details