DEWALT Industrial Tool Co. 6" (152mm) Bi-Metal Hole Saw D180096

Description
Bi-Metal Hole Saws: Hole Saws Product Features Double tooth design strengthens each tooth for longer life and improved durability Sharper Tooth Geometry cuts material faster for faster drilling Thick, hardened backing plates prevent thread stripping Deep cut style holes saws will cut 2x material in 1 pass. Increased high speed steel height (highest in the industry) improves hole saw durability
Description
Bi-Metal Hole Saws: Hole Saws Product Features Double tooth design strengthens each tooth for longer life and improved durability Sharper Tooth Geometry cuts material faster for faster drilling Thick, hardened backing plates prevent thread stripping Deep cut style holes saws will cut 2x material in 1 pass. Increased high speed steel height (highest in the industry) improves hole saw durability

Suppliers

Company
Product
Description
Supplier Links
6" (152mm) Bi-Metal Hole Saw - D180096 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" (152mm) Bi-Metal Hole Saw
D180096
6" (152mm) Bi-Metal Hole Saw D180096
Bi-Metal Hole Saws: Hole Saws Product Features Double tooth design strengthens each tooth for longer life and improved durability Sharper Tooth Geometry cuts material faster for faster drilling Thick, hardened backing plates prevent thread stripping Deep cut style holes saws will cut 2x material in 1 pass. Increased high speed steel height (highest in the industry) improves hole saw durability

Bi-Metal Hole Saws: Hole Saws
Product Features

  • Double tooth design strengthens each tooth for longer life and improved durability
  • Sharper Tooth Geometry cuts material faster for faster drilling
  • Thick, hardened backing plates prevent thread stripping
  • Deep cut style holes saws will cut 2x material in 1 pass.
  • Increased high speed steel height (highest in the industry) improves hole saw durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number D180096
Product Name 6" (152mm) Bi-Metal Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215855 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.622 inch (92.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - 53128 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Hole Saw - 35-368 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.500 inch (63.5 mm)
View Details