DEWALT Industrial Tool Co. 1-1/8" (29MM) Impact Rated Hole Saw D180018IR

Description
Drilling Accessories: Impact Ready Hole Saws Product Features Fast Metal Drilling Speeds for Optimized tooth design Easy Plug Removal for Ejection Spring Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete Thin-walled design Optimum metal drilling efficiency
Description
Drilling Accessories: Impact Ready Hole Saws Product Features Fast Metal Drilling Speeds for Optimized tooth design Easy Plug Removal for Ejection Spring Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete Thin-walled design Optimum metal drilling efficiency

Suppliers

Company
Product
Description
Supplier Links
1-1/8" (29MM) Impact Rated Hole Saw - D180018IR - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-1/8" (29MM) Impact Rated Hole Saw
D180018IR
1-1/8" (29MM) Impact Rated Hole Saw D180018IR
Drilling Accessories: Impact Ready Hole Saws Product Features Fast Metal Drilling Speeds for Optimized tooth design Easy Plug Removal for Ejection Spring Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete Thin-walled design Optimum metal drilling efficiency

Drilling Accessories: Impact Ready Hole Saws
Product Features

  • Fast Metal Drilling Speeds for Optimized tooth design
  • Easy Plug Removal for Ejection Spring
  • Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete
  • Thin-walled design Optimum metal drilling efficiency
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number D180018IR
Product Name 1-1/8" (29MM) Impact Rated Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7256 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details