DEWALT Industrial Tool Co. 1" (25mm) IMPACT READY Hole Saw D180016IR

Description
Drilling Accessories: Impact Ready Hole Saws Product Features Fast Metal Drilling Speeds for Optimized tooth design Easy Plug Removal for Ejection Spring Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete Thin-walled design Optimum metal drilling efficiency
Description
Drilling Accessories: Impact Ready Hole Saws Product Features Fast Metal Drilling Speeds for Optimized tooth design Easy Plug Removal for Ejection Spring Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete Thin-walled design Optimum metal drilling efficiency

Suppliers

Company
Product
Description
Supplier Links
1" (25mm) IMPACT READY Hole Saw - D180016IR - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1" (25mm) IMPACT READY Hole Saw
D180016IR
1" (25mm) IMPACT READY Hole Saw D180016IR
Drilling Accessories: Impact Ready Hole Saws Product Features Fast Metal Drilling Speeds for Optimized tooth design Easy Plug Removal for Ejection Spring Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete Thin-walled design Optimum metal drilling efficiency

Drilling Accessories: Impact Ready Hole Saws
Product Features

  • Fast Metal Drilling Speeds for Optimized tooth design
  • Easy Plug Removal for Ejection Spring
  • Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete
  • Thin-walled design Optimum metal drilling efficiency
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number D180016IR
Product Name 1" (25mm) IMPACT READY Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Hole Saws & Core Drill Bits - 215833 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711311-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ADPF30 120°point angle, 3mm shank Drill Bit - ADPF30-0010 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Steel
View Details