DEWALT Industrial Tool Co. 3/4" (19mm) IMPACT READY Hole Saw D180012IR

Description
Drilling Accessories: Impact Ready Hole Saws Product Features Fast Metal Drilling Speeds for Optimized tooth design Easy Plug Removal for Ejection Spring Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete Thin-walled design Optimum metal drilling efficiency
Description
Drilling Accessories: Impact Ready Hole Saws Product Features Fast Metal Drilling Speeds for Optimized tooth design Easy Plug Removal for Ejection Spring Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete Thin-walled design Optimum metal drilling efficiency

Suppliers

Company
Product
Description
Supplier Links
3/4" (19mm) IMPACT READY Hole Saw - D180012IR - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/4" (19mm) IMPACT READY Hole Saw
D180012IR
3/4" (19mm) IMPACT READY Hole Saw D180012IR
Drilling Accessories: Impact Ready Hole Saws Product Features Fast Metal Drilling Speeds for Optimized tooth design Easy Plug Removal for Ejection Spring Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete Thin-walled design Optimum metal drilling efficiency

Drilling Accessories: Impact Ready Hole Saws
Product Features

  • Fast Metal Drilling Speeds for Optimized tooth design
  • Easy Plug Removal for Ejection Spring
  • Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete
  • Thin-walled design Optimum metal drilling efficiency
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number D180012IR
Product Name 3/4" (19mm) IMPACT READY Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
3/16
Ryobi Technologies, Inc.
Specs
Product Drill
View Details
Right-Hand Cobalt Micro-Drill - MD-010 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details