Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TIE DOWN STRAPS
FACOM UK LTD
D.28A2 -- FIXING STRAPS
Facom UK Ltd
Fixing Straps
D.28A2
Description
SANGLE A CLIQUET PARE-BRISE
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SANGLE A CLIQUET PARE-BRISE
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Fixing Straps
2360315
Fixing Straps
2360315
SANGLE A CLIQUET PARE-BRISE
SANGLE A CLIQUET PARE-BRISE
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Tie Down Straps
Product Number
2360315
Product Name
Fixing Straps
Unlock Full Specs
to access all available technical data
Similar Products
Certex UK
Loadfast Ratchet Assemblies
46310
Specs
Length
0.3937 inch (10 mm)
Type
Ratchet Strap
Strap Material
Polyester
View Details
RS Components, Ltd.
Fixing Straps
2892007
Specs
Length
14.88 inch (378 mm)
Width
0.1890 inch (4.8 mm)
View Details
Murphy Industrial Products Inc.
2" x 27' Poly Tie-Down Assy.
2x27PTDFH
Specs
Length
324 inch (8230 mm)
Width
2 inch (50.8 mm)
Type
Ratchet Strap
View Details
T. W. Evans Cordage
41" STAY-TITE RUBBER STRAPS
E-41
Specs
Length
41 inch (1041 mm)
Type
Bungee Cord
Strap Material
Rubber
View Details