TOOL BAG, MINI PROBAG 47L; Carrying Case Material:Fabric; External Height:360mm; External Width:520mm; External Depth:250mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Case Material:Fabric; Internal Depth - Metric:36cm; Internal RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 60R2468 |
| Product Name | Tool Bag, Mini Probag 47L; Carrying Case Material Facom |