Facom UK Ltd Pliers BC.25VSE

Description
PINCE ISOLANTE POUR TAPIS
Request a Quote
Description
PINCE ISOLANTE POUR TAPIS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2360193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2360193
Pliers 2360193
PINCE ISOLANTE POUR TAPIS

PINCE ISOLANTE POUR TAPIS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2360193
Product Name Pliers
Length 6.1 inch (155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details
6546 - Circlip pliers for outside circlips - 65466031 - Stahlwille North America
Specs
Type Retaining-Ring
Length 7.87 inch (200 mm)
Weight 8.33 oz (2.31 N)
View Details