Facom UK Ltd Mains Test Screwdrivers AV.HT2CPB

Description
Tournevis Testeur de phase 240V
Request a Quote
Description
Tournevis Testeur de phase 240V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mains Test Screwdrivers - 191905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mains Test Screwdrivers
191905
Mains Test Screwdrivers 191905
Tournevis Testeur de phase 240V

Tournevis Testeur de phase 240V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 191905
Product Name Mains Test Screwdrivers
Overall Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2114 - WAGO
Specs
Drive Type Slotted; 4.0 x 0.8
View Details
2 suppliers
Screwdriver - 35-168 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 13.34 inch (339 mm)
View Details
Screwdriver - 900T-109 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Hex
Drive Size 0.0625 inch (1.59 mm)
View Details