Facom UK Ltd Screwdrivers ATMZ.S3.5-4

Description
LAME REVERSIBLE 1/4 FENTE 3.5-4mm 175mm
Request a Quote
Description
LAME REVERSIBLE 1/4 FENTE 3.5-4mm 175mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2686721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2686721
Screwdrivers 2686721
LAME REVERSIBLE 1/4 FENTE 3.5-4mm 175mm

LAME REVERSIBLE 1/4 FENTE 3.5-4mm 175mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2686721
Product Name Screwdrivers
Overall Length 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2120 - WAGO
Specs
Drive Type Crosshead; PH0
View Details
2 suppliers
Screwdriver - 36-245 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 9.56 inch (243 mm)
Shank Length 6 inch (152 mm)
View Details
Screwdriver - 24271 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Six-Point
Overall Length 8.25 inch (210 mm)
View Details