Facom UK Ltd Screwdrivers ATHH.10X175

Description
Facom ATHH.10X175 Screwdriver
Request a Quote
Description
Facom ATHH.10X175 Screwdriver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2360170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2360170
Screwdrivers 2360170
Facom ATHH.10X175 Screwdriver

Facom ATHH.10X175 Screwdriver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2360170
Product Name Screwdrivers
Drive Details 10 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.5 inch (140 mm)
View Details
Gedore Preset ESD Torque Screwdriver - 065605 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 0.5000 to 4.5 In-lbs (0.5765 to 5.19 kg-cm)
View Details