Facom UK Ltd Screwdrivers AT6.5X150VE

Description
TOURNEVIS PROT2 ELEC 6.5X150 1000V
Request a Quote
Description
TOURNEVIS PROT2 ELEC 6.5X150 1000V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2358368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2358368
Screwdrivers 2358368
TOURNEVIS PROT2 ELEC 6.5X150 1000V

TOURNEVIS PROT2 ELEC 6.5X150 1000V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2358368
Product Name Screwdrivers
Overall Length 10.63 inch (270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2152 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ2/S
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1734 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 6.5 inch (165 mm)
Shank Length 4 inch (102 mm)
View Details
Screwdriver Bit Sets - 2696398 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Impact
Overall Length 2.36 inch (60 mm)
Standards RoHS Compliant
View Details