SCREWDRIVER, SLOT, 5.5MM; Tip Size:5.5mm; Blade Length:150mm; Overall Length:250mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Length, Imperial:9.84"; Screwdriver Type:Slotted; Tip / Nozzle Size:5.5mm; Tip / Nozzle Style:Slotted; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 68C7468 |
| Product Name | Screwdriver, Slot, 5.5Mm; Tip Size Facom |