SCREWDRIVER, SLOT, 3.5MM; Tip Size:3.5mm; Blade Length:100mm; Overall Length:180mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Length, Imperial:7.08"; Screwdriver Type:Slotted; Tip / Nozzle Size:3.5mm; Tip / Nozzle Style:Slotted; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 68C7464 |
| Product Name | Screwdriver, Slot, 3.5Mm; Tip Size Facom |