SCREWDRIVER, SLOT, 2MM; Tip Size:2mm; Blade Length:40mm; Overall Length:110mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Driver Type:Slot; Length, Imperial:4.33"; Screwdriver Type:Slotted; Standard:NF ISO 2380-1, -2, DIN 5261, RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 68C7463 |
| Product Name | Screwdriver, Slot, 2Mm; Tip Size Facom |