SCREWDRIVER, SLOT, 2.5MM; Tip Size:2.5mm; Blade Length:75mm; Overall Length:145mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Length, Imperial:5.71"; Screwdriver Type:Slotted; Tip / Nozzle Size:2.5mm; Tip / Nozzle Style:Slotted; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 68C7462 |
| Product Name | Screwdriver, Slot, 2.5Mm; Tip Size Facom |