SCREWDRIVER, STUB, PHILLIPS NO.1; Phillips Tip Size:#1; Blade Length:40mm; Overall Length:90mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Range:PH1; Screwdriver Type:Phillips; Tip / Nozzle Size:PH1; Tip / Nozzle Styl RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 68C7421 |
| Product Name | Screwdriver, Stub, Phillips No.1; Phillips Tip Size Facom |