SCREWDRIVER, INTERCHANGEABLE BLADE; Tip Size 1:1.5mm; Tip Size 2:-; Blade Length:-; Overall Length:105mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Driver Type:Slot; Length:105mm; Screwdriver Type:Slotted; Tip Style 1:Slot; Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23M4990 |
| Product Name | Screwdriver, Interchangeable Blade; Tip Size 1 Facom |