SCREWDRIVER, TORX T9X75MM; Torx Tip Size:T9; Blade Length:75mm; Overall Length:168mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Length:168mm; Screwdriver Type:Torx; Tip / Nozzle Size:T9; Tip / Nozzle Style:Torx RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 31M4699 |
| Product Name | Screwdriver, Torx T9X75Mm; Torx Tip Size Facom |