SCREWDRIVER, TORX T7X35MM; Torx Tip Size:T7; Blade Length:35mm; Overall Length:117mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Length:117mm; Screwdriver Type:Torx; Tip / Nozzle Size:T7; Tip / Nozzle Style:Torx RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53M6539 |
| Product Name | Screwdriver, Torx T7X35Mm; Torx Tip Size Facom |