SCREWDRIVER, TORX T6X35MM; Torx Tip Size:T6; Blade Length:35mm; Overall Length:117mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Length:117mm; Screwdriver Type:Torx; Tip / Nozzle Size:T6; Tip / Nozzle Style:Torx RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 31M4697 |
| Product Name | Screwdriver, Torx T6X35Mm; Torx Tip Size Facom |