SCREWDRIVER, PHILLIPS NO.1; Phillips Tip Size:#1; Blade Length:75mm; Overall Length:168mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Screwdriver Type:Phillips; Tip / Nozzle Size:PH1; Tip / Nozzle Style:Phillips RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23M4822 |
| Product Name | Screwdriver, Phillips No.1; Phillips Tip Size Facom |