SCREWDRIVER, PHILLIPS NO.00; Phillips Tip Size:#00; Blade Length:35mm; Overall Length:117mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Screwdriver Type:Phillips; Tip / Nozzle Size:PH00; Tip / Nozzle Style:Phillips RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23M4821 |
| Product Name | Screwdriver, Phillips No.00; Phillips Tip Size Facom |